FORD WSS-M4D556-B8

POLYPROPYLENE (PP) COPOLYMER, 22% MINERAL FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 27 January 2021
Status: active
Page Count: 10
scope:

The material defined by this specification is a 22% mineral filled thermoplastic injection molding compound based on polypropylene copolymer, with added UV stabilization and scratch additives for exterior use.

Document History

FORD WSS-M4D556-B8
January 27, 2021
POLYPROPYLENE (PP) COPOLYMER, 22% MINERAL FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 22% mineral filled thermoplastic injection molding compound based on polypropylene copolymer, with added UV stabilization and scratch additives for...
November 14, 2017
POLYPROPYLENE (PP) COPOLYMER, 22% MINERAL FILLED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 22% mineral filled thermoplastic injection molding compound based on polypropylene copolymer, with added UV stabilization and scratch additives for...

References

Advertisement