FORD WSS-M4D873-B4

THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 20% MINERAL FILLED, HIGH IMPACT, LOW CLTE, MOLDING COMPOUND, FULLY PAINTED ONLY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 11 February 2021
Status: inactive
Page Count: 10
scope:

materials defined by these specifications are 20% mineral filled high impact and low thermal expansion thermoplastic polyolefin elastomer (TPO) injection molding compounds based on polypropylene copolymers, rubber, color pigments and added UV stabilization for exterior use (WSS- M4D873-B3) or suitable for painting, providing that suitable surface pretreatment is used (WSS- M4D873-B4).

Document History

FORD WSS-M4D873-B4
February 11, 2021
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 20% MINERAL FILLED, HIGH IMPACT, LOW CLTE, MOLDING COMPOUND, FULLY PAINTED ONLY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
materials defined by these specifications are 20% mineral filled high impact and low thermal expansion thermoplastic polyolefin elastomer (TPO) injection molding compounds based on polypropylene...

References

Advertisement