FORD WSS-M4D873-B1

THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 15% MINERAL FILLED, MOLDING COMPOUND, MOLD-IN-COLOR, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 11 February 2021
Status: active
Page Count: 12
scope:

The material defined by this specification is a 15% mineral filled thermoplastic injection molding compound based on thermoplastic polyolefin elastomer (TPO). For mold-in-color with added UV stabilization for exterior, use WSS-M4D873-B1, or use WSS-M4D873-B2 for painting, provided that suitable surface pretreatment is used.

Document History

FORD WSS-M4D873-B1
February 11, 2021
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 15% MINERAL FILLED, MOLDING COMPOUND, MOLD-IN-COLOR, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 15% mineral filled thermoplastic injection molding compound based on thermoplastic polyolefin elastomer (TPO). For mold-in-color with added UV...
February 17, 2017
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 15% MINERAL FILLED, MOLDING COMPOUND, MOLD-IN-COLOR, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 15% mineral filled thermoplastic injection molding compound based on thermoplastic polyolefin elastomer (TPO). For mold-in-color with added UV...
March 14, 2013
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 15% MINERAL FILLED, MOLDING COMPOUND, MOLD-IN-COLOR, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 15% mineral filled thermoplastic injection molding compound based on thermoplastic polyolefin elastomer (TPO). For mold-in-color with added UV...
September 12, 2012
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 15% MINERAL FILLED, MOLDING COMPOUND, MOLD-IN-COLOR, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 15% mineral filled thermoplastic injection molding compound based on thermoplastic polyolefin elastomer (TPO). For mold-in-color with added UV...
October 26, 2011
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), 15% MINERAL FILLED, MOLDING COMPOUND, MOLD-IN-COLOR, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 15% mineral filled thermoplastic injection molding compound based on thermoplastic polyolefin elastomer for mold-in-color with added UV stabilization...

References

Advertisement