FORD WSS-M4D1067-A1
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, LOW STIFFNESS, 17% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 27 January 2021 |
| Status: | active |
| Page Count: | 12 |
scope:
The material defined by these specifications are 17% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.
Document History
FORD WSS-M4D1067-A1
January 27, 2021
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, LOW STIFFNESS, 17% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are 17% mineral filled thermoplastic molding compounds for mold-in-color (A1) and painted (A2) applications, based on thermoplastic polyolefin elastomer.
March 22, 2019
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, LOW STIFFNESS, 17% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specifications is a 17% mineral filled thermoplastic molding compound for mold-in-color applications, based on thermoplastic polyolefin elastomer.