ISO 11443

Plastics — Determination of the fluidity of plastics using capillary and slit-die rheometers

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2021
Status: active
Page Count: 44
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies methods for determining the fluidity of plastics melts subjected to shear stresses at rates and temperatures approximating to those arising in plastics processing. Testing plastics melts in accordance with these methods is of great importance since the fluidity of plastics melts is generally not dependent solely on temperature, but also on other parameters; in particular shear rate and shear stress.

The methods described in this document are useful for determining melt viscosities from 10 Pa∙s to 107 Pa∙s, depending on the measurement range of the pressure and/or force transducer and the mechanical and physical characteristics of the rheometer. The shear rates occurring in extrusion rheometers range from 1 s−1 to 106 s−1.

Elongational effects at the die entrance cause extrudate swelling at the die exit. Methods for assessing extrudate swelling have also been included.

The rheological techniques described are not limited to the characterization of wall-adhering thermoplastics melts only; for example, thermoplastics exhibiting "slip" effects[1][2] and thermosetting plastics can be included. However, the methods used for determining the shear rate and shear viscosity are invalid for materials which are not wall-adhering. Nevertheless, this document can be used to characterize the rheological behaviour of such fluids for a given geometry.

Document History

ISO 11443
February 1, 2021
Plastics — Determination of the fluidity of plastics using capillary and slit-die rheometers
This document specifies methods for determining the fluidity of plastics melts subjected to shear stresses at rates and temperatures approximating to those arising in plastics processing. Testing...
April 1, 2014
Plastics - Determination of the fluidity of plastics using capillary and slit-die rheometers
A description is not available for this item.
March 1, 2005
Plastics - Determination of the Fluidity of Plastics Using Capillary and Slit-Die Rheometers
This International Standard specifies methods for determining the fluidity of plastics melts subjected to shear stresses at rates and temperatures approximating to those arising in plastics...
January 1, 1995
Plastics - Determination of the Fluidity of Plastics Using Capillary and Slit-Die Rheometers
A description is not available for this item.

References

Advertisement