CEN - EN ISO 11127-1
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 1: Sampling
| Organization: | CEN |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Surface preparation): | 25.220.10 |
scope:
This document specifies a method for the sampling of non-metallic blast-cleaning abrasives from consignments and for the subdivision of the sample into quantities suitable for undertaking the appropriate test methods specified in ISO 11127‑2, ISO 11127‑3, ISO 11127‑4, ISO 11127‑5, ISO 11127‑6 and ISO 11127‑7.
This document is a part of the ISO 11127 series dealing with the sampling and testing of non-metallic abrasives for blast-cleaning.
The types of non-metallic abrasive and requirements for each are contained in the ISO 11126 series.
The ISO 11126 and ISO 11127 series have been drafted as a coherent set of International Standards on non-metallic blast-cleaning abrasives. Information on all parts of both series is given in Annex B.
Document History