BSI - BS EN IEC 60433

Insulators for overhead lines with a nominal voltage above 1 000 V - Ceramic insulators for AC systems - Characteristics of insulator units of the long rod type

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2021
Status: active
Page Count: 18
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10

Document History

BS EN IEC 60433
March 31, 2021
Insulators for overhead lines with a nominal voltage above 1 000 V - Ceramic insulators for AC systems - Characteristics of insulator units of the long rod type
A description is not available for this item.
February 15, 1999
Insulators for Overhead Lines with a Nominal Voltage Above 1 kV - Ceramic Insulators with a.c. Systems - Characteristics of Insulator Units of the Long Rod Type
Also applicable to insulators of similar design used in substations.

References

Advertisement