DS/ISO 3008-4
Fire resistance tests – Door and shutter assemblies – Part 4: Linear joint fire seal materials used to seal the gap between a fire door frame and the supporting construction
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 22 February 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This document specifies a standard test methodology and resulting field of direct application which are applicable to linear joint fire seal materials used to seal around fire door sets which have been tested in accordance with ISO 3008‑1. The test methodology described in this document uses a smaller-scale fire resistance furnace than that prescribed in ISO 3008‑1.
Document History
DS/ISO 3008-4
February 22, 2021
Fire resistance tests – Door and shutter assemblies – Part 4: Linear joint fire seal materials used to seal the gap between a fire door frame and the supporting construction
This document specifies a standard test methodology and resulting field of direct application which are applicable to linear joint fire seal materials used to seal around fire door sets which have...