DS/ETSI EN303 364-2V1.1.1
Primary Surveillance Radar (PSR); Harmonised Standard for access to radio spectrum; Part 2: Air Traffic Control (ATC) PSR sensors operating in the frequency band 2 700 MHz to 3 100 MHz (S band)
| Organization: | DS |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Telecommunication systems in general): | 33.040.01 |
scope:
The present document specifies technical characteristics and methods of measurements for ground based monostatic ATC primary surveillance radars with the following characteristics: • operating in the 2 700 MHz to 3 100 MHz frequency range; • transmitter output peak power up to 100 kW; • the transceiver-antenna connection uses a hollow metallic rectangular waveguide of type WR284/WG10/R32 according to IEC 60153-2 [i.6] with a minimum length between the output of the power amplifier and the input to the antenna of 2,886 m (20 times the wavelength of the waveguide cut-off frequency); • the antenna rotates, is waveguide-based and passive; • the transceiver output uses a RF circulator. NOTE 1: Phased array ATC primary surveillance radars are not covered by the present document. NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.
Document History