DS/EN 13423

Natural gas vehicles – Requirements for NGV workshops and the management of compressed natural gas (CNG) vehicles

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 March 2021
Status: active
Page Count: 31
ICS Code (Diagnostic, maintenance and test equipment): 43.180
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Road vehicles in general): 43.020
scope:

This document provides requirements for operation of vehicles that use compressed natural gas (CNG) as a fuel for propulsion, covering various aspects of NGV workshops including activities, risk management, planning, personnel, layout, systems and operations. It provides requirements regarding the management of NGVs including use, parking, fuelling for commissioning, inspection, installation, repair and maintenance, disposal, transportation and documentation. This document is applicable to the management of CNG vehicles with a fuel system pressure of 20 MPa (200 bar) at 15 °C. This document can also be applied to vehicles with higher fuel system pressures, taking into account additional safety aspects. This document also applies to servicing, repair and maintenance of NGVs when work is not performed on the gas fuel system.

Document History

DS/EN 13423
March 1, 2021
Natural gas vehicles – Requirements for NGV workshops and the management of compressed natural gas (CNG) vehicles
This document provides requirements for operation of vehicles that use compressed natural gas (CNG) as a fuel for propulsion, covering various aspects of NGV workshops including activities, risk...
November 15, 2000
Compressed natural gas vehicle operations
This standard gives recommendations for the operation of vehicles fuelled with natural gas and operating at a fuel system pressure not exceeding 20 MPa (200 bar) at 15 C.
Advertisement