ISO 9932

Paper and board — Determination of water vapour transmission rate of sheet materials — Dynamic sweep and static gas methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2021
Status: active
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

This document describes general test methods for determining the water vapour transmission rate of sheet materials by means of a dynamic gas method or a static gas method. Depending on the method and specific apparatus employed, materials up to 38 mm thick and with water vapour transmission rates in the range from 0,05 g/(m2·d) to 65 g/(m2·d) can be tested. The basis of the function of the instrumental techniques is briefly described. Advice on calibration is given in Annex B.

Document History

ISO 9932
March 1, 2021
Paper and board — Determination of water vapour transmission rate of sheet materials — Dynamic sweep and static gas methods
This document describes general test methods for determining the water vapour transmission rate of sheet materials by means of a dynamic gas method or a static gas method. Depending on the method and...
January 1, 1990
Paper and Board - Determination of Water Vapour Transmission Rate of Sheet Materials - Dynamic Sweep and Static Gas Methods
A description is not available for this item.

References

Advertisement