ASTM International - ASTM D5819-21
Standard Guide for Selecting Test Methods for Experimental Evaluation of Geosynthetic Durability
| Organization: | ASTM International |
| Publication Date: | 1 March 2021 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Geotextiles): | 59.080.70 |
significance And Use:
5.1 Designers/specifiers
scope:
1.1 This guide covers a designer/specifier through a systematic determination of those factors of the appropriate application environment that may affect the post-construction service life of a geosynthetic. Subsequently, test methods are recommended to facilitate an experimental evaluation of the durability of geosynthetics in a specified environment so that the durability can be considered in the design process.
1.2 This guide is not intended to address durability issues associated with the manufacturing, handling, transportation, or installation environments.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History