DS/EN ISO 19628

Fine ceramics (advanced ceramics, advanced technical ceramics) – Thermophysical properties of ceramic composites – Determination of specific heat capacity (ISO 19628:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 March 2021
Status: active
Page Count: 38
ICS Code (Advanced ceramics): 81.060.30
scope:

ISO 19628:2017 describes two methods for the determination of the specific heat capacity of ceramic matrix composites with continuous reinforcements (1D, 2D, 3D). Unidirectional (1D), bi-directional (2D) and tridirectional (XD, with 2 < x ≤ 3). The two methods are: - method A: drop calorimetry; - method B: differential scanning calorimetry. They are applicable from ambient temperature up to a maximum temperature, depending on the method: method A can be used up to 2 250 K, while method B is limited to 1 900 K. NOTE - Method A is limited to the determination of an average value of the specific heat capacity over a given temperature range and can give a larger spread of results.

Document History

DS/EN ISO 19628
March 9, 2021
Fine ceramics (advanced ceramics, advanced technical ceramics) – Thermophysical properties of ceramic composites – Determination of specific heat capacity (ISO 19628:2017)
ISO 19628:2017 describes two methods for the determination of the specific heat capacity of ceramic matrix composites with continuous reinforcements (1D, 2D, 3D). Unidirectional (1D), bi-directional...

References

Advertisement