DS/EN IEC 60076-22-5

Power transformers – Part 22-5: Power transformer and reactor fittings – Electric pumps for transformers

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 March 2021
Status: active
Page Count: 34
ICS Code (Transformers. Reactors): 29.180
scope:

IEC 60076-22-5:2021 covers electric pumps used in the cooling circuits of power transformers and reactors. It applies to electric pumps mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without conservator for indoor or outdoor installation. It outlines the operation requirements for the electrical and hydraulic performance, mechanical design, routine testing and type testing. Additionally, performance and dimensions of preferred sizes of pump sets are specified in informative annexes. The pumps covered in this document are rotodynamic pumps driven by a squirrel cage induction motor that is immersed in the insulating liquid. Pump sets conforming to this document can be of in-line or end suction design.

Document History

DS/EN IEC 60076-22-5
March 9, 2021
Power transformers – Part 22-5: Power transformer and reactor fittings – Electric pumps for transformers
IEC 60076-22-5:2021 covers electric pumps used in the cooling circuits of power transformers and reactors. It applies to electric pumps mounted on liquid immersed power transformers according to IEC...
Power transformers – Part 22-5: Power transformer and reactor fittings – Pumps
This part of IEC 60076-22 applies to electric pumps mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without conservator for...
Advertisement