DS/ISO 16321-3

Eye and face protection for occupational use – Part 3: Additional requirements for mesh protectors

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 March 2021
Status: active
Page Count: 16
ICS Code (Head protective equipment): 13.340.20
scope:

This document specifies additional performance and marking requirements for mesh protectors designed to provide protection for the eyes and faces of persons against mechanical hazards such as impacts from flying particles and fragments. The other applicable requirements for mesh protectors and the frames/mountings to which they are intended to be fitted are given in ISO 16321‑1. This document also applies to mesh protectors used in educational establishments. This document also applies to those eye and face protectors used for occupational-type tasks that are performed similarly to an occupation, e.g. "do‑it‑yourself". This document is not applicable to protectors for use against liquid splash (including molten metal), hot solid risks, infrared and ultraviolet radiation. For protection against these hazards suitable additional or alternative protectors according ISO 16321‑1 will be needed. This document does not apply to mesh protectors used in sports such as fencing.

Document History

DS/ISO 16321-3
March 9, 2021
Eye and face protection for occupational use – Part 3: Additional requirements for mesh protectors
This document specifies additional performance and marking requirements for mesh protectors designed to provide protection for the eyes and faces of persons against mechanical hazards such as impacts...
Advertisement