NEN-EN-IEC 62149-3

Fibre optic active components and devices - Performance standards - Part 3: Modulator-integrated laser diode transmitters for 40-Gbit/s fibre optic transmission systems

active
Organization: NEN
Publication Date: 1 October 2020
Status: active
Page Count: 42
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62149 covers the performance specification for electroabsorption (EA) type optical modulators monolithically integrated with laser diodes for 40 Gbit/s fibre optic transmission systems. This document contains a definition of the product performance requirements together with a series of sets of tests and measurements with clearly defined conditions, severities and pass/fail criteria. The tests are intended to be run as an initial design verification to prove any product's ability to satisfy this document's requirements. This document is applicable for on-off keying format.

A product that has been shown to meet all the requirements of a performance standard can be declared as compliant with the performance standard but will then be controlled by a quality assurance program.

Document History

March 1, 2021
Fibre optic active components and devices - Performance standards - Part 3: Modulatorintegrated laser diode transmitters for 40- Gbit/s fibre optic transmission systems
A description is not available for this item.
NEN-EN-IEC 62149-3
October 1, 2020
Fibre optic active components and devices - Performance standards - Part 3: Modulator-integrated laser diode transmitters for 40-Gbit/s fibre optic transmission systems
This part of IEC 62149 covers the performance specification for electroabsorption (EA) type optical modulators monolithically integrated with laser diodes for 40 Gbit/s fibre optic transmission...
August 1, 2014
Fibre optic active components and devices - Performance standards - Part 3: Modulator-integrated laser diode transmitters for 2,5-Gbit/s to 40-Gbit/s fibre optic transmission systems
NEN-EN-IEC 62149-3 covers the performance specification for optical modulators monolithically integrated with laser diodes for 2,5 Gbit/s to 40 Gbit/s multi-channel fibre optic transmission systems....
April 1, 2004
Fibre optic active components and devices - Performance standards - Part 3: 2,5 Gbit/s modulator-integrated laser diode transmitters
Covers the performance specification for 2,5 Gbit/s modulator-integrated laser diode transmitters. The performance standard contains a definition of the product performance requirements together with...

References

Advertisement