SNV - SN EN ISO 9455-5

Soft soldering ϐluxes - Test methods - Part 5: Copper mirror test

active, Most Current
Organization: SNV
Publication Date: 1 February 2021
Status: active
Page Count: 14
ICS Code (Brazing and soldering): 25.160.50
scope:

This document specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.

Document History

SN EN ISO 9455-5
February 1, 2021
Soft soldering ϐluxes - Test methods - Part 5: Copper mirror test
This document specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.
October 1, 2014
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
This part of ISO 9455 specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1

References

Advertisement