This test method2 covers the determination of the tear resistance of flexible plastic film and sheeting at very low rates of loading, 51 mm (2 in.)/min. and is designed to measure the force to...
These test methods cover the determination of volatile loss from a plastic material under defined conditions of time and temperature, using activated carbon as the immersion medium. Two test methods...
This test method covers the measurement of changes in linear dimensions of nonrigid thermoplastic sheeting or film that result from exposure of the material to specified conditions of elevated...
This test method covers the determination of the density of solid plastics. This test method is based on observing the level to which a test specimen sinks in a liquid column exhibiting a density...
This specification covers nonrigid, unsupported vinyl chloride plastic film and sheeting in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % can...