IEEE 1901.1.1
Test Procedures for IEEE Std 1901.1 for Medium Frequency (less than 15 MHz) Power Line Communications for Smart Grid Applications
| Organization: | IEEE |
| Publication Date: | 4 June 2020 |
| Status: | active |
| Page Count: | 143 |
scope:
This standard specifies test procedures for compliance and interoperability testing of devices implementing IEEE Std 1901.1™, "Standard for Medium Frequency (less than 12 MHz) Power Line Communications for Smart Grid Applications." 2 This standard also describes application scenarios and use cases for IEEE 1901.1 based implementations and associated channel models and performance expectations. This standard provides a collection of examples of real life implementations allowing enhancement of test procedures with the input from the field.
2 Information on references can be found in Clause 2.
Document History