ETSI - TS 100 394-1
Terrestrial Trunked Radio (TETRA); Testing specification; Part 1: Radio
| Organization: | ETSI |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 178 |
scope:
The present document recommends methods for testing whether TETRA Voice plus Data (V+D) Base Station (BS) and Mobile Station (MS) equipment and TETRA Direct Mode Operation (DMO) equipment achieve the performance specified in ETSI EN 300 392-2 [1]. Specific test methods for DMO equipment are recommended in annex F of the present document. The purpose of these specifications is to provide a sufficient quality of radio transmission and reception for equipment operating in a TETRA system and to minimize harmful interference to other equipment. The present document is applicable to TETRA systems operating at radio frequencies in the range of 137 MHz to 1 GHz.
Versions V3.3.1 [i.5] and earlier of the present document specified the methods used for type testing. The minimum technical characteristics of TETRA Voice plus Data (V+D) Base Station (BS) and Mobile Station (MS) equipment and TETRA Direct Mode Operation (DMO) equipment and radio test methods to be used for providing presumption of conformity, are now specified in ETSI EN 303 758 [i.4].
Document History