DS/ISO/IEC 39794-6

Information technology – Extensible biometric data interchange formats – Part 6: Iris image data

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 March 2021
Status: active
Page Count: 46
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document specifies: — generic extensible data interchange formats for the representation of iris image data: a tagged binary data format based on an extensible specification in ASN.1 and a textual data format based on an XML schema definition that are both capable of holding the same information, — examples of data record contents, — application specific requirements, recommendations, and best practices in data acquisition, and — conformance test assertions and conformance test procedures applicable to this document. The iris image information is stored as: — an array of intensity values optionally compressed with ISO/IEC 15948 or ISO/IEC 15444-1, or — an array of intensity values optionally compressed with ISO/IEC 15948 or ISO/IEC 15444-1 that can be cropped around the iris, with the iris at the centre, and which can incorporate region-of-interest masking of non-iris regions. This document also specifies elements of conformance testing methodology, test assertions, and test procedures, as applicable to this document. It establishes: — test assertions pertaining to the structure of the iris image data format, as specified in Clauses 6, 7, 8 and 9 of this document, — test assertions pertaining to internal consistency by checking the types of values that may be contained within each field, and — semantic test assertions. The conformance testing methodology specified in this document does not establish: — tests of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security), or — tests of conformance of systems that do not produce data records conforming to the requirements of this document. This document does not establish: — requirements on the optical specifications of cameras, or — requirements on photometric properties of iris images, or — requirements on enrolment processes, workflow and use of iris equipment.

Document History

DS/ISO/IEC 39794-6
March 15, 2021
Information technology – Extensible biometric data interchange formats – Part 6: Iris image data
This document specifies: — generic extensible data interchange formats for the representation of iris image data: a tagged binary data format based on an extensible specification in ASN.1 and a...
Advertisement