DS/EN 4036

Aerospace series – Rod end, adjustable, with self-aligning double row ball bearing and threaded shank, in corrosion resisting steel, reduced internal radial clearance – Dimensions and loads

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 March 2021
Status: active
Page Count: 12
ICS Code (Components for aerospace construction): 49.035
scope:

This document specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing with reduced internal radial clearance and threaded shank in corrosion resisting steel, designed to withstand only slow rotations and oscillations under load. They consist of: - a rod end comprising: - circumferential groove to identify location; - either seals or shields; - an optional longitudinal groove for locking purpose; - an inner ring with balls. These rod ends are intended for use with flight control rods or rods for aerospace structures. They are intended to be used in the temperature range: −54 °C to 150 °C. However, being lubricated with the following greases: - very high pressure grease, ester type (code A), operational range −73 °C to 121 °C; or - very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range −54 °C to 177 °C (see EN 2067); their field of application when lubricated with code A grease is limited to 121 °C.

Document History

DS/EN 4036
March 15, 2021
Aerospace series – Rod end, adjustable, with self-aligning double row ball bearing and threaded shank, in corrosion resisting steel, reduced internal radial clearance – Dimensions and loads
This document specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing with reduced internal radial clearance and threaded shank in corrosion resisting steel,...
May 30, 2006
Aerospace series – Rod ends, adjustable with self-aligning double row ball bearing and threaded shank in corrosion resisting steel, reduced internal radial clearance – Dimensions and loads
This standard specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing with reduced internal radial clearance and threaded shank in corrosion resisting steel,...
May 30, 2006
Aerospace series - Rod ends, adjustable with self-aligning double row ball bearing and threaded shank in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads
A description is not available for this item.
Advertisement