JSA - JIS A 1517
Windows and doorsets –– Watertightness test under dynamic pressure
| Organization: | JSA |
| Publication Date: | 20 February 2020 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This Standard specifies the method for testing water tightness of windows and doorsets using a pressure chamber, among other test items specified in JIS A 1513.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 15821 : 2007 Doorsets and windows - Water-tightness test under dynamic pressure - Cyclonic aspects (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History