JSA - JIS B 8228
Application and installation of safety devices excluding stand-alone bursting disc safety devices
| Organization: | JSA |
| Publication Date: | 22 June 2020 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This Standard specifies the requirements for the application and installations of safety devices such as safety valves, safety valves and bursting disc safety devices in combination, pilot-operated safety valves and controlled safety pressure-relief systems for the protection of pressure equipment. For the application and installation of bursting disc safety devices, JIS B 8226-3 applies.
This Standard describes the normative requirements for applications and installations of safety devices to protect static pressure equipment. The information contained in this Standard assumes single-phase flow of the fluid discharged from the safety device. JIS B 8227 provides guidance specific to two-phase flow conditions.
Equipment connected together in a system by piping of adequate capacity, which is free from potential blockages and does not contain any valve that can isolate any part, can be considered to be a safety system for the application of pressure relief.
This Standard does not deal with other safety devices, such as safety related monitoring, control and regulation devices and other limiting devices allowed by some national regulations.
NOTE 1 National regulations described in this Standard indicate the High Pressure Gas Safety Act, the Electricity Business Act, the Gas Business Act and the Industrial Safety and Health Act in Japan.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4126-9:2008 Safety devices for protection against excessive pressure- Part 9: Application and installation of safety devices excluding standalone bursting disc safety devices (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History