JSA - JIS C 6838

Fiber ribbons

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 August 2020
Status: active
Page Count: 19
ICS Code (Other fibre optic equipment): 33.180.99
ICS Code (Fibres and cables): 33.180.10
scope:

This Standard specifies requirements for fiber ribbons (hereafter referred to as fiber ribbons) which are so manufactured that plural silica glass single-mode optical fibers and silica glass multimode optical fibers are placed side by side along a straight line.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60794-1-31 : 2018 Optical fibre cables - Part 1-31 : Generic specification - Optical cable elements - Optical fibre ribbon (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 6838
August 20, 2020
Fiber ribbons
This Standard specifies requirements for fiber ribbons (hereafter referred to as fiber ribbons) which are so manufactured that plural silica glass single-mode optical fibers and silica glass...
March 20, 2019
Fiber ribbons (Amendment 1)
A description is not available for this item.
March 20, 2001
Fiber ribbons
A description is not available for this item.
January 1, 1993
Fiber Ribbons
A description is not available for this item.

References

Advertisement