NEN-EN 3375-011
Aerospace series - Cable, electrical for digital data transmission - Part 011: Single braid - Star Quad 100 ohms - Light weight - Type KL - Product standard
| Organization: | NEN |
| Publication Date: | 1 March 2021 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet networks.
Linked to this particular application, the operating temperatures of the cable are between −65 °C and 125 °C.
This cable is laser markable, this marking satisfies the requirements of EN 3838.
The characteristics impedance are 100 Ω ± 15 Ω.
Document History