CGA/GAS - CGA E-9

STANDARD FOR FLEXIBLE STAINLESS STEEL BRAIDED HOSES USED IN COMPRESSED GAS SERVICE

active, Most Current
Buy Now
Organization: CGA/GAS
Publication Date: 1 January 2021
Status: active
Page Count: 14
scope:

This publication provides a minimum standard for flexible stainless steel braided hoses with the following inner cores:

• ethylene tetrafluoroethylene (ETFE);

• polytetrafluoroethylene (PTFE); and

• corrugated metal.

These hoses have a nominal inside diameter (ID) of 0.25 in (6.4 mm) or less and shall have a maximum allowable working pressure (MAWP) of at least 3000 psi (20 680 kPa) at 70 °F (21.1 °C).1,2 These flexible hoses are sometimes referred to as pigtails.

This standard does not cover requirements for other polymeric or elastomeric inner core hoses.

1 kPa shall indicate gauge pressure unless otherwise noted as (kPa, abs) for absolute pressure and (kPa, differential) for differential pressure. Also, kPa values are rounded off per CGA P-11, Guideline for Metric Practice in the Compressed Gas Industry [1].

2 References are shown by bracketed numbers and are listed in order of appearance in the reference section.

Document History

CGA E-9
January 1, 2021
STANDARD FOR FLEXIBLE STAINLESS STEEL BRAIDED HOSES USED IN COMPRESSED GAS SERVICE
This publication provides a minimum standard for flexible stainless steel braided hoses with the following inner cores: • ethylene tetrafluoroethylene (ETFE); • polytetrafluoroethylene (PTFE); and...
E-9
January 1, 2017
STANDARD FOR FLEXIBLE, PTFE-LINED PIGTAILS FOR COMPRESSED GAS SERVICE
A description is not available for this item.
E-9
January 1, 2010
STANDARD FOR FLEXIBLE, PTFE-LINED PIGTAILS FOR COMPRESSED GAS SERVICE
Polytetrafluoroethylene (PTFE)-lined pigtails are used in the filling and discharging of compressed gas cylinders. This publication provides a minimum standard for flexible, stainless steel, braided,...
E-9
November 10, 2004
Standard for Flexible, PTFE-Lined Pigtails for Compressed Gas Service
A description is not available for this item.
E-9
January 1, 1998
Flexible, PTFE-Lined Pigtails for Compressed Gas Service
A description is not available for this item.
E-9
January 1, 1992
Standard for Medium Pressure (3,000 PSIG) Flexible P.T.F.E. Lined Pigtails for Compressed Gas Service
A description is not available for this item.

References

Advertisement