DIN ISO 48-3
Rubber, vulcanized or thermoplastic - Determination of hardness - Part 3: Dead-load hardness using the very low rubber hardness (VLRH) scale (ISO 48-3:2018)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Rubber): | 83.060 |
Document History
DIN ISO 48-3
February 1, 2021
Rubber, vulcanized or thermoplastic - Determination of hardness - Part 3: Dead-load hardness using the very low rubber hardness (VLRH) scale (ISO 48-3:2018)
A description is not available for this item.
August 1, 2020
Rubber, vulcanized or thermoplastic - Determination of hardness - Part 3: Dead-load hardness using the very low rubber hardness (VLRH) scale (ISO 48-3:2018); Text in German and English
A description is not available for this item.