IEC 60068-2-38 REDLINE

Environmental testing – Part 2-38: Tests – Test Z/AD: Composite temperature/humidity cyclic test

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2021
Status: active
Page Count: 74
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 specifies a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative effects of high temperature/humidity and cold conditions.

This test standard does not apply to specimens that are energized during the complete test. Specimens can be energized during the constant phases of the tests. Measurements on energized specimens are typically carried out during constant phases of the test unless specified otherwise.

Document History

IEC 60068-2-38 REDLINE
March 1, 2021
Environmental testing – Part 2-38: Tests – Test Z/AD: Composite temperature/humidity cyclic test
This part of IEC 60068 specifies a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative...

References

Advertisement