ITU-R F.383

Radio-frequency channel arrangements for high-capacity fixed wireless systems operating in the lower 6 GHz (5 925 to 6 425 MHz) band

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 February 2021
Status: active
Page Count: 10
scope:

This Recommendation provides radio frequency (RF) channel arrangements for high-capacity fixed wireless systems (FWSs) operating in the 5 925 to 6 425 MHz band, which may also be used for low- and medium-capacity systems through high-capacity channel subdivision. The main text of as well as Annexes 1 to 3 to this Recommendation present a number of RF arrangements with channel separation of 5, 10, 20, 28, 29.65, 40, 59.3 and 80 MHz in this frequency band.

Document History

ITU-R F.383
February 1, 2021
Radio-frequency channel arrangements for high-capacity fixed wireless systems operating in the lower 6 GHz (5 925 to 6 425 MHz) band
This Recommendation provides radio frequency (RF) channel arrangements for high-capacity fixed wireless systems (FWSs) operating in the 5 925 to 6 425 MHz band, which may also be used for low- and...
February 1, 2013
Radio-frequency channel arrangements for high-capacity fixed wireless systems operating in the lower 6 GHz (5 925 to 6 425 MHz) band
This Recommendation provides radio-frequency (RF) channel arrangements for high-capacity fixed wireless systems (FWSs) operating in the 5 925 to 6 425 MHz band, which may also be used for low- and...
January 1, 2007
Radio-frequency channel arrangements for high-capacity fixed wireless systems operating in the lower 6 GHz (5 925 to 6 425 MHz) band
A description is not available for this item.
January 1, 2001
Radio-Frequency Channel Arrangements for High Capacity Radio-Relay Systems Operating in the Lower 6 GHz Band
A description is not available for this item.
January 1, 1999
Radio-Frequency Channel Arrangements for High Capacity Radio-Relay Systems Operating in the Lower 6 GHz Band
A description is not available for this item.
March 1, 1992
Radio-Frequency Channel Arrangements for High Capacity Radio-Relay Systems Operating in the Lower 6 GHz Band - Section 9B1 - Radio-Frequency Channel Arrangements
A description is not available for this item.
January 1, 1990
Radio-Frequency Channel Arrangements, for High Capacity Analogue or Digital Radio-Relay Systems Operating in the Lower 6 GHz Band - Section 9B1 - Radio-Frequency Channel Arrangements
A description is not available for this item.

References

Advertisement