DSF/CLC/FPRTS 50152-4
Railway applications – Fixed installations – Particular requirements for AC switchgear – Part 4: AC metal-enclosed traction switchgear
| Organization: | DS |
| Status: | active |
| Page Count: | 38 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This part of EN 50152 specifies requirements for prefabricated metal-enclosed traction switchgear for alternating current of traction voltages and frequencies as specified in EN 50163:2004 and used in indoor and outdoor installation. Enclosures may include fixed and removable components and may be filled with fluid (liquid or gas) to provide insulation. NOTE 1 - EN 50163 specifies the a.c. traction systems 15 kV 16,7 Hz and 25 kV 50 Hz NOTE 2 - This standard applies to single-phase or two-phase systems. For metal-enclosed traction switchgear containing gas-filled compartments, the design pressure is limited to a maximum of 300 kPa (relative pressure). NOTE 3 - EN 62271-203 can be used as a guide for design and testing in case the design pressure of gas-filled compartments exceeds 300 kPa (relative pressure). Components contained in metal-enclosed traction switchgear are to be designed and tested in accordance with their various relevant standards. This document supplements the standards for the individual components regarding their installation in traction switchgear assemblies. This document does not preclude that other equipment may be included in the same enclosure. In such a case, any possible influence of that equipment on the traction switchgear is to be taken into account. NOTE 5 - Switchgear and controlgear assemblies having an insulation enclosure are covered by EN 62271-201. For definition see there or IEV 441-12-06.
Document History