DSF/PREN ISO 8611-1

Pallets for materials handling – Flat pallets – Part 1: Test methods (ISO/DIS 8611-1:2021)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 37
ICS Code (General purpose pallets): 55.180.20
scope:

This part of ISO 8611 specifies the test methods available for evaluating new flat pallets for materials handling. The test methods are split into groups for: - nominal load testing; - maximum working load testing; - durability comparison testing. It is not intended to apply to pallets with a fixed superstructure or a rigid, self-supporting container that can be mechanically attached to the pallet and which contributes to the strength of the pallet. NOTE - Specific tests for determining load capacity do not replace the value of conducting field tests on specific pallet designs.

Document History

January 17, 2022
Pallets for materials handling – Flat pallets – Part 1: Test methods (ISO 8611-1:2021)
This part of ISO 8611 specifies the test methods available for evaluating new flat pallets for materials handling. The test methods are split into groups for: – nominal load testing; – maximum...
December 12, 2012
Pallets for materials handling - Flat pallets - Part 1: Test methods
ISO 8611-1:2011 specifies the test methods available for evaluating new flat pallets for materials handling. The test methods are split into groups for nominal load testing, maximum working load...
May 26, 2004
Pallets for materials handling - Flat pallets - Part 1: Test methods
This part of EN ISO 8611 specifies test methods of existing and prototype flat pallets for materials handling (for all types of use).
DSF/PREN ISO 8611-1
Pallets for materials handling – Flat pallets – Part 1: Test methods (ISO/DIS 8611-1:2021)
This part of ISO 8611 specifies the test methods available for evaluating new flat pallets for materials handling. The test methods are split into groups for: – nominal load testing; – maximum...
Pallets for materials handling - Flat pallets - Part 1: Test methods (ISO 8611-1:2011)
This part of ISO 8611 specifies the test methods available for evaluating new flat pallets for materials handling. The test methods are split into groups for: - nominal load testing; - maximum...
Advertisement