DS/EN ISO 19363
Electrically propelled road vehicles – Magnetic field wireless power transfer – Safety and interoperability requirements (ISO 19363:2020)
| Organization: | DS |
| Publication Date: | 22 March 2021 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This document defines the requirements and operation of the on-board vehicle equipment that enables magnetic field wireless power transfer (MF-WPT) for traction battery charging of electric vehicles. It is intended to be used for passenger cars and light duty vehicles. This document addresses the following aspects for an EV device: - safety requirements; - transferred power and power transfer efficiency; - ground clearance of the EV device; - functionality with associated off-board systems under various conditions and independent of manufacturer; - test procedures. EV devices that fulfil the requirements in this document are intended to operate with supply devices that fulfil the MF-WPT related requirements in the IEC 61980 series. NOTE 1 - Charging of a vehicle in motion is not considered in this edition. NOTE 2 - Bi-directional power transfer is not considered in this edition.
Document History