NPFC - MIL-DTL-12109/21

Solenoid, Electrical; Class 2 (Machine Gun) 7.62 MM, 24 Volt DC, 8 AMP Max

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 March 2021
Status: active
Page Count: 1

Document History

MIL-DTL-12109/21
March 15, 2021
Solenoid, Electrical; Class 2 (Machine Gun) 7.62 MM, 24 Volt DC, 8 AMP Max
A description is not available for this item.
March 2, 2016
Solenoid, Electrical; Class 2 (Machine Gun) 7.62MM, 24 Volt DC, 8 AMP Max
A description is not available for this item.
January 11, 2011
SOLENOID, ELECTRICAL; CLASS 2 (MACHINE GUN) 7.62 MM, 24 VOLT DC, 8 AMP MAX
A description is not available for this item.
August 20, 1998
SOLENOID, ELECTRICAL; CLASS 2 (MACHINE GUN) 7.62 MM, 24 VOLT DC, 8 AMP MAX
A description is not available for this item.
June 25, 1990
SOLENOID, ELECTRICAL; CLASS 2 (MACHINE GUN) 7.62 MM, 24 VOLT DC, 8 AMP MAX
A description is not available for this item.
December 31, 1976
SOLENOID, ELECTRICAL; CLASS 2 (MACHINE GUN) 7.62 MM, 24 VOLT DC, 8 AMP MAX
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring the solenoid described herein shall consist of this...
Advertisement