NEN-EN 16157-4

Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 4: VMS publication

active, Most Current
Organization: NEN
Publication Date: 1 March 2021
Status: active
Page Count: 102
ICS Code (IT applications in transport): 35.240.60
scope:

This document is the fourth part of the DATEX II European Standard which deals with the publication sub-models within the DATEX II model that support the exchange of variable message sign information.

These publications are intended to support the exchange of status and informational content concerning VMS from the organization controlling the VMS to other organisations providing ITS services or onward information exchange. It is not intended to support the control or configuration of VMS equipment.

This is specified in two sub-models, a DATEX II VMS Table Publication sub-model and a DATEX II VMS Publication sub-model.

Document History

NEN-EN 16157-4
March 1, 2021
Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 4: VMS publication
This document is the fourth part of the DATEX II European Standard which deals with the publication sub-models within the DATEX II model that support the exchange of variable message sign...
November 1, 2019
Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 4: VMS publication
This European Standard (EN 16157 series) specifies and defines component facets supporting the exchange and shared use of data and information in the field of traffic and travel. The component...

References

Advertisement