NEN-EN 1999-1-1

Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules

pending
Organization: NEN
Publication Date: 1 March 2021
Status: pending
Page Count: 368
ICS Code (Technical aspects): 91.010.30
ICS Code (Aluminium structures): 91.080.17
scope:

Scope of EN 1999-1-1

(1) This document gives basic design rules for structures made of wrought aluminium alloys and limited guidance for cast alloys (see Clause 5 and Annex C).

This document does not cover the following unless otherwise explicitly stated in this standard:

- components with material thickness less than 0,6 mm;

- welded components with material thickness less than 1,5 mm;

- connections with:

- steel bolts and pins with diameter less than 5 mm;

- aluminium bolts and pins with diameter less than 8 mm;

- rivets and thread forming screws with diameter less than 3,9 mm.

Assumptions

(1) In addition to the general assumptions of EN 1990 the following assumptions apply:

- execution complies with EN 1090-3;

- the aluminium products comply with EN 573 and the products listed in 2.3.

- the mechanical properties comply with the tabulated values in Parts 2 of the product standards listed in 2.3.

(2) EN 1999 is intended to be used in conjunction with:

- European Standards for construction products relevant for aluminium structures

- EN 1090-1, Execution of steel structures and aluminium structures - Part 1: Requirements for conformity assessment of structural components

- EN 1090-3, Execution of steel structures and aluminium structures - Part 3: Technical requirements for aluminium structures

Document History

NEN-EN 1999-1-1
March 1, 2021
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
Scope of EN 1999-1-1 (1) This document gives basic design rules for structures made of wrought aluminium alloys and limited guidance for cast alloys (see Clause 5 and Annex C). This document does...
January 1, 2014
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
A description is not available for this item.
January 1, 2014
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
A description is not available for this item.
March 1, 2013
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
A description is not available for this item.
December 1, 2011
National Annex to NEN-EN 1999-1-1+A1 Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
A description is not available for this item.
December 1, 2011
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and serviceability of structures,...
September 1, 2009
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
A description is not available for this item.
October 1, 2008
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
A description is not available for this item.
July 1, 2007
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and serviceability of structures,...
December 1, 2006
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
A description is not available for this item.

References

Advertisement