GMW18381
General Motors Grease Aerosol
| Organization: | GMW |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 3 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification defines a grease aerosol product.
Symbols.
Not applicable.
Applicability.
This product is intended for lubrication requiring load carrying capacity and a wide temperature range of -40 °C to 200 °C. Specific applications include gear boxes, bearings, cables, and slides.
Remarks.
This specification describes requirements for a lubricant used by the Customer Care and Aftersales organization as GM Part Numbers 10953474, 12346241, and 88866022.
Document History