DSF/ISO/DIS 21011
Cryogenic vessels -- Valves for cryogenic service
| Organization: | DS |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Cryogenic vessels): | 23.020.40 |
scope:
This document specifies the requirements for the design, manufacture and testing of valves for a rated temperature of -40 °C and below (cryogenic service), i.e. for operation with cryogenic fluids in addition to operation at temperatures from ambient to cryogenic. It applies to all types of cryogenic valves, including vacuum jacketed cryogenic valves up to size DN 200. This document can be used as guidance for larger size valves. This document is not applicable to pressure relief valves covered by ISO 21013-1.
Document History