DSF/PREN ISO 23320

Workplace air – Gases and vapours – Requirements for evaluation of measuring procedures using diffusive samplers (ISO/DIS 23320:2021)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 47
ICS Code (Workplace atmospheres): 13.040.30
scope:

This document specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers and of procedures using these samplers for the determination of gases and vapours in workplace atmospheres. This document is applicable to diffusive samplers and measuring procedures using these samplers in which sampling and analysis are carried out in separate stages. This document is not applicable to - diffusive samplers which are used for the direct determination of concentrations, - diffusive samplers which rely on sorption into a liquid. This document addresses requirements for method developers and/or manufacturers. NOTE - For the purposes of this document a manufacturer can be any commercial or non-commercial entity.

Document History

May 17, 2022
Workplace air – Gases and vapours – Requirements for evaluation of measuring procedures using diffusive samplers (ISO 23320:2022)
This document specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers (see Reference [1]) and of procedures using these...
DSF/PREN ISO 23320
Workplace air – Gases and vapours – Requirements for evaluation of measuring procedures using diffusive samplers (ISO/DIS 23320:2021)
This document specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers and of procedures using these samplers for the...
Advertisement