DSF/PREN IEC 62676-2-33

Video surveillance systems for use in security applications – Part 2-33: Cloud uplink and remote management system access

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 30
scope:

This part of the IEC 62676 series specifies management systems interfaces and mechanism for remote operational access to physical security devices such as video surveillance devices and systems. For video surveillance, the use cases focus on accessing live video and retrieving recordings. The mechanism defined in this specification are not restricted to surveillance applications but also cover remote access to security systems and electronic access control systems. Configuration of devices and management systems is out of scope of this specification. Clause 4 introduces to remote management access. Clause 5 defines a set of requirements that the protocol needs to fulfil. Clause 6 extends the token-based resource-addressing scheme of the underlying specification IEC 60839-11-31. Clause 7 describes how to retrieve information about remote resources. Clause 8 defines how to connect to devices that are not directly reachable because they are e.g. located behind firewalls.

Document History

September 20, 2022
Video surveillance systems for use in security applications – Part 2-33: Video transmission protocols – Cloud uplink and remote management system access
This part of the IEC 62676 series specifies management systems interfaces and mechanism for remote operational access to physical security devices such as video surveillance devices and systems. For...
DSF/PREN IEC 62676-2-33
Video surveillance systems for use in security applications – Part 2-33: Cloud uplink and remote management system access
This part of the IEC 62676 series specifies management systems interfaces and mechanism for remote operational access to physical security devices such as video surveillance devices and systems. For...
Advertisement