CRC - Lithium Niobate Nanophotonics
| Organization: | CRC |
| Publication Date: | 1 January 2021 |
| Page Count: | 201 |
scope:
Photonic integrated circuit (PIC) technology holds great potential for breaking through the bottlenecks in current photonic and optoelectronic networks. Recently, a revolution has been witnessed in the field of lithium niobate (LN) photonics. Over the past decade, nanoscale LN waveguides with a propagation loss of ~0.01 dB and a radius of curvature on the level of ~100 μm have been demonstrated. The revolution mainly benefits from two technological advancements, the maturity of lithium-niobate-on-i
This is the first monograph on LN nanophotonics enabled by the LNOI platform. It comprehensively reviews the development of fabrication technology, investigations on nonlinear optical processes, and demonstrations of electro-optical devices, as well as applications in quantum light sources, spectroscopy, sensing, and microwave-to-optical
Author: Ya Cheng