MODUK - DEF STAN 61-021: SUPP 125

General Specification for Batteries Supplement: 125 : Specification for Lithium Sulphur Dioxide Battery, 15V, 7.5Ah NSN 6135-99-225-3126

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 28 February 2021
Status: active
Page Count: 22
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 15V, 7.5Ah (nominal) Lithium Sulfur Dioxide battery, NSN 6135-99-225-3126 used to power a NBC Tactical Ventilator. It is essential that the battery is operated only within its design and performance parameters, also that it is NEVER EXPOSED TO TEMPERATURE EXCEEDING 70ºC, CRUSHED PIERCED OR DEFORMED IN ANY WAY OR DISCHARGED BELOW 10 VOLTS. This supplement invokes Major Product Conformity Certification.

Document History

DEF STAN 61-021: SUPP 125
February 28, 2021
General Specification for Batteries Supplement: 125 : Specification for Lithium Sulphur Dioxide Battery, 15V, 7.5Ah NSN 6135-99-225-3126
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 15V, 7.5Ah (nominal) Lithium Sulfur Dioxide battery, NSN...

References

Advertisement