NEN-EN-IEC 62769-1

Field Device Integration (FDI) - Part 1: Overview

inactive
Organization: NEN
Publication Date: 1 March 2021
Status: inactive
Page Count: 74
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62769 describes the concepts and overview of the Field Device Integration (FDI) specifications. The detailed motivation for the creation of this technology is also described (see 4.1). Reading this document is helpful to understand the other parts of this multi-part standard.

Document History

May 1, 2023
Field Device Integration (FDI®) - Part 1: Overview
This part of IEC 62769 describes the concepts and overview of the Field Device Integration (FDI®1) specifications. The detailed motivation for the creation of this technology is also described (see...
NEN-EN-IEC 62769-1
March 1, 2021
Field Device Integration (FDI) - Part 1: Overview
This part of IEC 62769 describes the concepts and overview of the Field Device Integration (FDI) specifications. The detailed motivation for the creation of this technology is also described (see...
July 1, 2015
Field device integration (FDI) - Part 1: Overview
NEN-EN-IEC 62769-1 describes the concepts and overview of the Field Device Integration (FDI) specifications. The detailed motivation for the creation of this technology is also described (see 4.1)....

References

Advertisement