ASD-STAN PREN 4890

Aerospace series — Steel X4CrNiMo16-5-1 — Air melted — Hardened and tempered — Sheets and plates — 0,3 mm ≤ a ≤ 50 mm — 900 MPa ≤ Rm ≤ 1 050 MPa

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 March 2021
Status: active
Page Count: 9
scope:

This document specifies the requirements relating to:

Steel X4CrNiMo16-5-1

Air melted

Hardened and tempered

Sheets and plates

0,3 mm ≤ a ≤ 50 mm

900 MPa ≤ Rm ≤ 1 050 MPa

for aerospace applications.

ASD-STAN designation: FE-PM 3504.

Document History

ASD-STAN PREN 4890
March 1, 2021
Aerospace series — Steel X4CrNiMo16-5-1 — Air melted — Hardened and tempered — Sheets and plates — 0,3 mm ≤ a ≤ 50 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 Air melted Hardened and tempered Sheets and plates 0,3 mm ≤ a ≤ 50 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace...

References

Advertisement