IEC 61753-111-08

Fibre optic interconnecting devices and passive components – Performance standard – Part 111-08: Sealed closures for category G – Ground

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2021
Status: active
Page Count: 34
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard for category G - Ground, as defined in Table A.14 of IEC 61753-1:2018. Free breathing closures are not covered in this document.

Document History

IEC 61753-111-08
April 1, 2021
Fibre optic interconnecting devices and passive components – Performance standard – Part 111-08: Sealed closures for category G – Ground
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard...

References

Advertisement