IEC 62899-402-3

Printed electronics – Part 402-3: Printability – Measurement of qualities – Voids in printed pattern using a two-dimensional optical image

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2021
Status: active
Page Count: 22
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 62899 specifies the optical measurement method for acquiring two-dimensional images of voids and obtaining the void-related attributes in the dried or cured printed patterns which are part of the electronic products in the field of printed electronics. The measurable voids using this document are limited to those that are distinguishable by the optical image measurement.

NOTE In this document, void means an imperfection of pattern observed from a two-dimensional (2D) top-view.

Document History

IEC 62899-402-3
April 1, 2021
Printed electronics – Part 402-3: Printability – Measurement of qualities – Voids in printed pattern using a two-dimensional optical image
This part of IEC 62899 specifies the optical measurement method for acquiring two-dimensional images of voids and obtaining the void-related attributes in the dried or cured printed patterns which...

References

Advertisement