CEI - EN IEC 60730-2-15
Automatic electrical controls Part 2: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Automatic controls for household use): | 97.120 |
Document History
EN IEC 60730-2-15
February 1, 2021
Automatic electrical controls Part 2: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
A description is not available for this item.
May 1, 2011
Automatic electrical controls for household and similar use Part 2: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
La presente Norma fa parte della serie EN/IEC 60730 riguardante la sicurezza dei dispositivi elettrici di comando per uso domestico e similare ed in particolare si occupa dei dispositivi di...
July 1, 2005
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
La presente Variante modifica la Norma EN 60730-2-15.
L'aggiornamento riguarda il Campo di applicazione, dove si precisa che la EN 60730-2-1 non si applica ai dispositivi elettrici automatici di...
March 1, 2000
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60730-2-15:2011-05 (CEI 72-4), tuttavia rimane applicabile fino al 1-03-2013.
May 1, 1997
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiled applications
La Norma si riferisce alla sicurezza intrinseca, ai valori di funzionamento e alle sequenze di funzionamento nella misura in cui intervengono nella sicurezza dell’apparecchiatura e alle prove dei...