CEI EN IEC 60045-1

Steam turbines Part 1: Specifications

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2021
Status: active
Page Count: 82
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

This part of IEC 60045 is applicable primarily to land-based horizontal steam turbines driving generators for electrical power services. Some of its provisions are relevant to turbines for other applications. Generator, gear box and other auxiliaries which are considered as a part of the system are also mentioned in this document. Detailed specifications for this equipment are not included in this document.

The purpose of this document is to make an intending purchaser aware of options and alternatives which it may wish to consider, and to enable it to state its technical requirements clearly to potential suppliers. Consequently, final technical requirements will be in accordance with an agreement between the purchaser and the supplier in the contract.

Document History

CEI EN IEC 60045-1
February 1, 2021
Steam turbines Part 1: Specifications
This part of IEC 60045 is applicable primarily to land-based horizontal steam turbines driving generators for electrical power services. Some of its provisions are relevant to turbines for other...
March 1, 1996
Steam turbines - Part 1: Specifications
La presente Norma si applica alle turbine a vapore che trascinano generatori ad energia elettrica; alcune prescrizioni, tuttavia, sono valide per turbine destinate ad altre applicazioni. Scopo della...

References

Advertisement