DSF/ISO/DIS 15527

Plastics -- Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) -- Requirements and test methods

pending, Most Current
Organization: DS
Status: pending
Page Count: 16
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It applies only to thicknesses from 10 mm to 200 mm.

Document History

DSF/ISO/DIS 15527
Plastics -- Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) -- Requirements and test methods
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It...
Advertisement