DSF/ETSI EN 303 758 V1.1.0 (2021-04)
TETRA radio equipment using non-constant envelope modulation operating in a channel bandwidth of 25 kHz, 50 kHz, 100 kHz or 150 kHz; Harmonised Standard for access to radio spectrum
| Organization: | DS |
| Status: | inactive |
| Page Count: | 78 |
scope:
The present document specifies the technical requirements and methods of measurements for TETRA radio transmitters and receivers used in stations and technical requirements and methods of measurements for TMO repeater in the Private Mobile Radio (PMR) service. It applies to use in the land mobile service, operating on radio frequencies between 137 MHz and 1 GHz, with channel separations of 25 kHz, 50 kHz, 100 kHz and 150 kHz.
Document History